TE Connectivity LED Holders 2213407-2

Description
Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver (Ag) Electrical Characteristics Current Rating (Max) (AMP) : 5 Operating Voltage (VDC) : 300 Housing Features Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver (Ag) Electrical Characteristics Current Rating (Max) (AMP) : 5 Operating Voltage (VDC) : 300 Housing Features Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2213407-2 - TE Connectivity
Berwyn, PA, United States
LED Holders
2213407-2
LED Holders 2213407-2
Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver (Ag) Electrical Characteristics Current Rating (Max) (AMP) : 5 Operating Voltage (VDC) : 300 Housing Features Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Silver (Ag)

Electrical Characteristics


  • Current Rating (Max) (AMP) : 5
  • Operating Voltage (VDC) : 300

Housing Features


  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • LED Holders Product Type : LED Holder

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
LED Array Mounts - 8750191 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
8750191
LED Array Mounts 8750191
LUMAWISE Z50 Standard Profile LED Holder

LUMAWISE Z50 Standard Profile LED Holder

Supplier's Site
LED Array Mounts - 1646104 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
1646104
LED Array Mounts 1646104
LUMAWISE Z50 Standard Profile LED Holder

LUMAWISE Z50 Standard Profile LED Holder

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 2213407-2 8750191
Product Name LED Holders LED Array Mounts
LED Hardware LED Mount LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213118-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 3-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213382-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details