TE Connectivity Busbar Connectors 2204900-1

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 320 Contact Length : 29.5 MM  [1.16 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 5 MM  [.196 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Dimensions Connector Height : 24 MM  [.945 INCH ] PCB Thickness (Recommended) (MM) : 2.5 - 6 Product Length : 33 MM  [1.299 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 320 Contact Length : 29.5 MM  [1.16 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 5 MM  [.196 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Dimensions Connector Height : 24 MM  [.945 INCH ] PCB Thickness (Recommended) (MM) : 2.5 - 6 Product Length : 33 MM  [1.299 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204900-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204900-1
Busbar Connectors 2204900-1
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 320 Contact Length : 29.5 MM  [1.16 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 5 MM  [.196 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Dimensions Connector Height : 24 MM  [.945 INCH ] PCB Thickness (Recommended) (MM) : 2.5 - 6 Product Length : 33 MM  [1.299 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 320
  • Contact Length : 29.5 MM  [1.16 INCH ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : 5 MM  [.196 INCH ]
  • Mating Tab Width : 13.88 MM  [.546 INCH ]

Dimensions


  • Connector Height : 24 MM  [.945 INCH ]
  • PCB Thickness (Recommended) (MM) : 2.5 - 6
  • Product Length : 33 MM  [1.299 INCH ]
  • Product Width : 17.2 MM  [.677 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : In-Line
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 5 MM  [.196 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now
Specialized Connectors - 17-2204900-1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
17-2204900-1-ND
Specialized Connectors 17-2204900-1-ND
CROWN CLIP 320(160+&160-) DUAL P

CROWN CLIP 320(160+&160-) DUAL P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2204900-1 17-2204900-1-ND
Product Name Busbar Connectors Specialized Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Connectors - 2485396-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details