TE Connectivity HDMI Connectors 2485396-2

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.019 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.019 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2485396-2 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2485396-2
HDMI Connectors 2485396-2
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.019 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.019 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M3 Threaded Hole

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2485396-2CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2485396-2CT-ND
USB, DVI, HDMI Connector Assemblies 17-2485396-2CT-ND
HDMI 2.1 19P 6.08H A/F STD DIP C

HDMI 2.1 19P 6.08H A/F STD DIP C

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2485396-2DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2485396-2DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2485396-2DKR-ND
HDMI 2.1 19P 6.08H A/F STD DIP C

HDMI 2.1 19P 6.08H A/F STD DIP C

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2485396-2TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2485396-2TR-ND
USB, DVI, HDMI Connector Assemblies 17-2485396-2TR-ND
HDMI 2.1 19P 6.08H A/F STD DIP C

HDMI 2.1 19P 6.08H A/F STD DIP C

Buy Now Datasheet
HDMI Connectors - 299094 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
299094
HDMI Connectors 299094
HDMI 2.1 19P 6.08H A/F STD DIP CONN

HDMI 2.1 19P 6.08H A/F STD DIP CONN

Supplier's Site
HDMI Connectors - 299096 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
299096
HDMI Connectors 299096
HDMI 2.1 19P 6.08H A/F STD DIP CONN

HDMI 2.1 19P 6.08H A/F STD DIP CONN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2485396-2 17-2485396-2CT-ND 299094
Product Name HDMI Connectors USB, DVI, HDMI Connector Assemblies HDMI Connectors
Connector Type Wire to Board Connector HDMI Audio / Video
Termination Surface Mount
Mounting Board Mount Through Hole, Right Angle
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data