TE Connectivity Busbar Connectors 1643903-1

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Length : 36.25 MM  [1.427 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 36.45 MM  [1.435 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power & Signal Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Length : 36.25 MM  [1.427 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 36.45 MM  [1.435 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power & Signal Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1643903-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1643903-1
Busbar Connectors 1643903-1
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Length : 36.25 MM  [1.427 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 36.45 MM  [1.435 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power & Signal Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 2

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Length : 36.25 MM  [1.427 INCH ]
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 31.75 MM  [1.25 INCH ]
  • Product Length : 36.45 MM  [1.435 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : Vertical
  • Bus Bar Mount Retention Type : Screw Mount
  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Mating Conductor Thickness : 3.18 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
PCB Sockets - 2749679 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2749679
PCB Sockets 2749679
TE Connectivity 1643903-1

TE Connectivity 1643903-1

Supplier's Site
PCB Sockets - 2749980 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2749980
PCB Sockets 2749980
TE Connectivity 1643903-1

TE Connectivity 1643903-1

Supplier's Site
Specialized Connectors - A36253-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A36253-ND
Specialized Connectors A36253-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 1643903-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1643903-1
I/O Connectors 1643903-1
CROWN CLIP SENIOR II,SKT

CROWN CLIP SENIOR II,SKT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1643903-1
I/O Connectors 1643903-1
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Terminals - Specialized Connectors - 1364555-1643903-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Specialized Connectors
1364555-1643903-1
Connectors, Interconnects - Terminals - Specialized Connectors 1364555-1643903-1
Win Source Part Number: 1364555-1643903-1 Category: Connectors, Interconnects - Terminals - Specialized Connectors Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Crown Clip, Elcon Package: Box Product Status: Active Base Product Number: 1643903 HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Termination: Solder Terminal Type: Busbar Clip

Win Source Part Number: 1364555-1643903-1
Category: Connectors, Interconnects - Terminals - Specialized Connectors
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Crown Clip, Elcon
Package: Box
Product Status: Active
Base Product Number: 1643903
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Termination: Solder
Terminal Type: Busbar Clip

Buy Now Datasheet
Singapore, Singapore
300A 600V Electronic Connector
436-1643903-1
300A 600V Electronic Connector 436-1643903-1
Bus Bar Connector, 300A, 600V AC, 2 Pos, Gold Copper Alloy Socket Product overview: 1643903-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1643903-1 can be used for catalog matching and distributor lookup.

Bus Bar Connector, 300A, 600V AC, 2 Pos, Gold Copper Alloy Socket Product overview: 1643903-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1643903-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bus Bar Terminal, 2Pos, Panel, Solder Rohs Compliant Te Connectivity - 93AH0609 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Terminal, 2Pos, Panel, Solder Rohs Compliant Te Connectivity
93AH0609
Bus Bar Terminal, 2Pos, Panel, Solder Rohs Compliant Te Connectivity 93AH0609
BUS BAR TERMINAL, 2POS, PANEL, SOLDER ROHS COMPLIANT: YES

BUS BAR TERMINAL, 2POS, PANEL, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1643903-1 2749679 A36253-ND 1643903-1 1364555-1643903-1 436-1643903-1 93AH0609
Product Name Busbar Connectors PCB Sockets Specialized Connectors I/O Connectors Connectors, Interconnects - Terminals - Specialized Connectors 300A 600V Electronic Connector Bus Bar Terminal, 2Pos, Panel, Solder Rohs Compliant Te Connectivity
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Combo Jacks - 1888371-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Busbar Connectors - 1857547-2 - TE Connectivity
Specs
Connector Type USB
Mounting Cable Mount (Free-Hanging)
Voltage Rating 250 volts
View Details
2 suppliers