TE Connectivity Busbar Connectors 2204273-2

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 48 Housing Features Housing Material : Stainless Steel Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Mating Alignment : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 48 Housing Features Housing Material : Stainless Steel Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Mating Alignment : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204273-2 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204273-2
Busbar Connectors 2204273-2
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 48 Housing Features Housing Material : Stainless Steel Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Mating Alignment : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Number of Positions : 1

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 500
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Operating Voltage (VAC) : 48

Housing Features


  • Housing Material : Stainless Steel

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : In-Line
  • Bus Bar Mount Retention Type : Screw Mount
  • Mating Alignment : With
  • PCB Mount Retention Type : Screw Mount

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Specialized Connectors - A132529-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A132529-ND
Specialized Connectors A132529-ND
Terminal Busbar Clip Connector Screw

Terminal Busbar Clip Connector Screw

Buy Now Datasheet
I/O Connectors - 2204273-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2204273-2
I/O Connectors 2204273-2
IN-LINE MOUNT 500A BUS BAR CONN.

IN-LINE MOUNT 500A BUS BAR CONN.

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2204273-2
I/O Connectors 2204273-2
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204273-2 A132529-ND 2204273-2
Product Name Busbar Connectors Specialized Connectors I/O Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Connectors - 765311-1 - TE Connectivity
Specs
Connector Type USB
View Details
USB Connectors - 5787745-4 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers