TE Connectivity Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 292303-5.

Description
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Description
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity - 28AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
28AC8372
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 28AC8372
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

USB, 2.0 TYPE A, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8372
Product Name Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products