TE Connectivity Busbar Connectors 2204080-1

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Length : 41.23 MM  [1.62 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.45 MM  [1.12 INCH ] Product Length : 83.67 MM  [3.29 INCH ] Product Width : 58.17 MM  [2.29 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Length : 41.23 MM  [1.62 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.45 MM  [1.12 INCH ] Product Length : 83.67 MM  [3.29 INCH ] Product Width : 58.17 MM  [2.29 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204080-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204080-1
Busbar Connectors 2204080-1
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Length : 41.23 MM  [1.62 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.45 MM  [1.12 INCH ] Product Length : 83.67 MM  [3.29 INCH ] Product Width : 58.17 MM  [2.29 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Length : 41.23 MM  [1.62 INCH ]
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 28.45 MM  [1.12 INCH ]
  • Product Length : 83.67 MM  [3.29 INCH ]
  • Product Width : 58.17 MM  [2.29 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 67099 - 69073

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 15

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3.18 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Specialized Connectors - A126322-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A126322-ND
Specialized Connectors A126322-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 2204080-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2204080-1
I/O Connectors 2204080-1
PLUGGABLE BUS BAR FOR 3MM BOARD

PLUGGABLE BUS BAR FOR 3MM BOARD

Buy Now
Specialized Connectors - 2204080-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2204080-1
Specialized Connectors 2204080-1
PLUGGABLE BUS BAR FOR 3MM BOARD

PLUGGABLE BUS BAR FOR 3MM BOARD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204080-1 A126322-ND 2204080-1 2204080-1
Product Name Busbar Connectors Specialized Connectors I/O Connectors Specialized Connectors
Connector Type USB
Mounting Board Mount
Voltage Rating 600 volts
Current Rating 200.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Connectors - 5766031-1 - TE Connectivity
Specs
Connector Type USB
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
USB Connectors - 2523836-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Current Rating 5.0 amps
View Details
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details