TE Connectivity USB Connectors 2523836-1

Description
Body Features Connector Profile : Angled Configuration Features Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Body Orientation : Right Angle Centerline (Pitch) : 1.78 MM  [.02 INCH ] Mechanical Attachment PCB Connector Seating : Flush PCB Mount Location : Edge Mount PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Body Features Connector Profile : Angled Configuration Features Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Body Orientation : Right Angle Centerline (Pitch) : 1.78 MM  [.02 INCH ] Mechanical Attachment PCB Connector Seating : Flush PCB Mount Location : Edge Mount PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2523836-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2523836-1
USB Connectors 2523836-1
Body Features Connector Profile : Angled Configuration Features Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Body Orientation : Right Angle Centerline (Pitch) : 1.78 MM  [.02 INCH ] Mechanical Attachment PCB Connector Seating : Flush PCB Mount Location : Edge Mount PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Connector Profile : Angled

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 1.78 MM  [.02 INCH ]

Mechanical Attachment


  • PCB Connector Seating : Flush
  • PCB Mount Location : Edge Mount
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Sealable : No
  • USB Type : C
  • USB Version : 3.1 Gen 2

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2523836-1
Product Name USB Connectors
Connector Type USB; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC6871 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - A26654-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers