TE Connectivity Pluggable I/O Cable Assemblies 2202502-2

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2202502-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2202502-2
Pluggable I/O Cable Assemblies 2202502-2
Body Features Cable Color : Black Cable Flammability Rating : CL2 Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid

Configuration Features


  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 5.96 MM  [.235 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Housing Features


  • Housing Material : Tin-Plated Zinc Diecast

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-SAS HD Plug
  • Cable Assembly (End B) : Mini-SAS HD Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : Mini-SAS HD
  • Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 6
Buy Now Datasheet
Pluggable Cables - 17-2202502-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2202502-2-ND
Pluggable Cables 17-2202502-2-ND
Position

Position

Buy Now Datasheet
Cable Assemblies - 2202502-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2202502-2
Cable Assemblies 2202502-2
C/A, 4X MINISAS HD, 28AWG PASSIVE, 1M

C/A, 4X MINISAS HD, 28AWG PASSIVE, 1M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2202502-2
Cable Assemblies 2202502-2
Cable Assemblies

Cable Assemblies

Buy Now
SCSI Cables - 7754899 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Cables
7754899
SCSI Cables 7754899
4X MINISAS HD, Cable Assembly, 28AWG, 1M

4X MINISAS HD, Cable Assembly, 28AWG, 1M

Supplier's Site
SCSI Cables - 1615477 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Cables
1615477
SCSI Cables 1615477
TE Connectivity 2202502-2 Serial Cable

TE Connectivity 2202502-2 Serial Cable

Supplier's Site
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 1M, 28Awg; Connector Type A Te Connectivity - 17X8764 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 1M, 28Awg; Connector Type A Te Connectivity
17X8764
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 1M, 28Awg; Connector Type A Te Connectivity 17X8764
CABLE ASSEMBLY, MINI SAS HD 4X-MINI SAS HD 4X, 1M, 28AWG; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS HD 36 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSEMBLY, MINI SAS HD 4X-MINI SAS HD 4X, 1M, 28AWG; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS HD 36 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - 2202502-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2202502-2
Cable Assemblies - Pluggable Cables 2202502-2
C/A, 4X MINISAS HD, 28AWG PASSIV

C/A, 4X MINISAS HD, 28AWG PASSIV

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2202502-2 17-2202502-2-ND 2202502-2 7754899 17X8764 2202502-2
Product Name Pluggable I/O Cable Assemblies Pluggable Cables Cable Assemblies SCSI Cables Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 1M, 28Awg; Connector Type A Te Connectivity Cable Assemblies - Pluggable Cables
Product Type Mini-SAS HD Plug SAS Cable SAS Cable; SCSI
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid Shielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Computer Cable, Scsi, 5M, Black; Connector Type A Amp Te Connectivity - 93F8603 - Newark, An Avnet Company
Specs
Application Computer
Product Type SCSI
Cable Length 16.73 ft (51 dm)
View Details