TE Connectivity Computer Cable, Scsi, 5M, Black; Connector Type A Amp Te Connectivity 749755-2

Description
COMPUTER CABLE, SCSI, 5M, BLACK; Connector Type A:D Sub 0.050" 100 Position Plug; Connector Type B:D Sub 0.050" 100 Position Plug; Cable Length - Imperial:201"; Cable Length - Metric:5.1m; Jacket Color:Black; Product Range:- RoHS Compliant: No
Datasheet
Description
COMPUTER CABLE, SCSI, 5M, BLACK; Connector Type A:D Sub 0.050" 100 Position Plug; Connector Type B:D Sub 0.050" 100 Position Plug; Cable Length - Imperial:201"; Cable Length - Metric:5.1m; Jacket Color:Black; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Scsi, 5M, Black; Connector Type A Amp Te Connectivity - 93F8603 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Scsi, 5M, Black; Connector Type A Amp Te Connectivity
93F8603
Computer Cable, Scsi, 5M, Black; Connector Type A Amp Te Connectivity 93F8603
COMPUTER CABLE, SCSI, 5M, BLACK; Connector Type A:D Sub 0.050" 100 Position Plug; Connector Type B:D Sub 0.050" 100 Position Plug; Cable Length - Imperial:201"; Cable Length - Metric:5.1m; Jacket Color:Black; Product Range:- RoHS Compliant: No

COMPUTER CABLE, SCSI, 5M, BLACK; Connector Type A:D Sub 0.050" 100 Position Plug; Connector Type B:D Sub 0.050" 100 Position Plug; Cable Length - Imperial:201"; Cable Length - Metric:5.1m; Jacket Color:Black; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93F8603
Product Name Computer Cable, Scsi, 5M, Black; Connector Type A Amp Te Connectivity
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Bantam Plug to XM Micro-Hook, Test Cable - 2620XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details