TE Connectivity Contact Termination Type Amp - Te Connectivity 2199119-3.

Description
Contact Termination Type:Surface Mount; Contact Material:Copper; Product Range:M.2 (NGFF) Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:67Contacts RoHS Compliant: Yes
Description
Contact Termination Type:Surface Mount; Contact Material:Copper; Product Range:M.2 (NGFF) Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:67Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Termination Type Amp - Te Connectivity - 28AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Contact Termination Type Amp - Te Connectivity
28AC8045
Contact Termination Type Amp - Te Connectivity 28AC8045
Contact Termination Type:Surface Mount; Contact Material:Copper; Product Range:M.2 (NGFF) Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:67Contacts RoHS Compliant: Yes

Contact Termination Type:Surface Mount; Contact Material:Copper; Product Range:M.2 (NGFF) Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:67Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8045
Product Name Contact Termination Type Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 17665842 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coaxial Adapters - NAGG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details