TE Connectivity Busbar Connectors 2178531-1

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : Without Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Swage Mount Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : Without Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Swage Mount Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2178531-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2178531-1
Busbar Connectors 2178531-1
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : Without Bus Bar Mount Orientation : Vertical Bus Bar Mount Retention Type : Swage Mount Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 170
  • Contact Length : 28.1 MM  [1.106 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : Without
  • Bus Bar Mount Orientation : Vertical
  • Bus Bar Mount Retention Type : Swage Mount
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Specialized Connectors - A119700-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A119700-ND
Specialized Connectors A119700-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 2178531-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2178531-1
I/O Connectors 2178531-1
CROWN CLIP JUNIOR CONNECTOR

CROWN CLIP JUNIOR CONNECTOR

Buy Now
Specialized Connectors - 2178531-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2178531-1
Specialized Connectors 2178531-1
CONN TERM BUSBAR CLIP SOLDER

CONN TERM BUSBAR CLIP SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2178531-1 A119700-ND 2178531-1 2178531-1
Product Name Busbar Connectors Specialized Connectors I/O Connectors Specialized Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
USB Connectors - 2058365-1 - TE Connectivity
Specs
Connector Type USB; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.5 amps
View Details
5 suppliers