TE Connectivity Ferrite Beads 2176747-6

Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 5000 DC Resistance (OHM) : .03 Impedance (OHM) : 15 Passive Component Tolerance (PCT) : 21 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 5000 DC Resistance (OHM) : .03 Impedance (OHM) : 15 Passive Component Tolerance (PCT) : 21 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176747-6 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176747-6
Ferrite Beads 2176747-6
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 5000 DC Resistance (OHM) : .03 Impedance (OHM) : 15 Passive Component Tolerance (PCT) : 21 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0603 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .8 MM  [.031 INCH ]
  • Product Length : 1.6 MM  [.062 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 5000
  • DC Resistance (OHM) : .03
  • Impedance (OHM) : 15
  • Passive Component Tolerance (PCT) : 21

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 0603
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176747-6TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176747-6TR-ND
Ferrite Beads and Chips 1712-2176747-6TR-ND
FERRITE BEAD 15 OHM 0603 1LN

FERRITE BEAD 15 OHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 2176747-6 1712-2176747-6TR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 15 ohms
DCR 0.0300 ohms 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 1712-BMC2AY0150ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Packing Method Tape Reel
View Details
Ferrite Beads - 2176486-3 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.2500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176492-8 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.4500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers