TE Connectivity Ferrite Beads 2176493-4

Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .15 Impedance (OHM) : 60 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .15 Impedance (OHM) : 60 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176493-4 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176493-4
Ferrite Beads 2176493-4
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .15 Impedance (OHM) : 60 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .8 MM  [.031 INCH ]
  • Product Length : 1.6 MM  [.062 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 400
  • DC Resistance (OHM) : .15
  • Impedance (OHM) : 60
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 0603

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 60 Ohm, 0.4A, 0603 Rohs Compliant Te Connectivity - 46AK8176 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 0.4A, 0603 Rohs Compliant Te Connectivity
46AK8176
Ferrite Bead, 60 Ohm, 0.4A, 0603 Rohs Compliant Te Connectivity 46AK8176
FERRITE BEAD, 60 OHM, 0.4A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 60 OHM, 0.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 2176493-4 46AK8176
Product Name Ferrite Beads Ferrite Bead, 60 Ohm, 0.4A, 0603 Rohs Compliant Te Connectivity
Impedance 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-6 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176492-8 - TE Connectivity
Specs
Impedance 500 ohms
DCR 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity - 69AC2402 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.0950 ohms
Rated DC Current 1500 milliamps
View Details
Ferrite Beads - 1-2176747-1 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers