TE Connectivity High Frequency & RF Inductors 2176086-4

Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .042 Inductance (MICHEN) : .0024 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 14 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .042 Inductance (MICHEN) : .0024 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 14 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2176086-4 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2176086-4
High Frequency & RF Inductors 2176086-4
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .042 Inductance (MICHEN) : .0024 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 14 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 1.15 x .7 x .6

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 2000
  • DC Resistance (OHM) : .042
  • Inductance (MICHEN) : .0024
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 14

Other


  • Inductor Quality Factor : 60

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 2176086-4
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624021-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 39 microH
View Details
High Frequency & RF Inductors - 2-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
High Frequency & RF Inductors - 1624030-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 5.6 microH
View Details