TE Connectivity High Frequency & RF Inductors 2176034-1

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 6.7 MM  [.263 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .00045 DC Resistance (OHM) : .18 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 6.7 MM  [.263 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .00045 DC Resistance (OHM) : .18 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2176034-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2176034-1
High Frequency & RF Inductors 2176034-1
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 6.7 MM  [.263 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .00045 DC Resistance (OHM) : .18 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 6.7 MM  [.263 INCH ]
  • Product Length : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : .00045
  • DC Resistance (OHM) : .18
  • Inductance (MICHEN) : 47
  • Passive Component Tolerance (PCT) : 10

Other


  • Inductor Quality Factor : 20

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 2176034-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624055-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1000 microH
View Details
High Frequency & RF Inductors - 1624013-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
High Frequency & RF Inductors - 4-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1100 microH
View Details
2 suppliers
High Frequency & RF Inductors - 3-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
2 suppliers