TE Connectivity Busbar Connectors 213647-1

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 49.84 MM  [1.962 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 29.2 MM  [1.15 INCH ] Product Length : 50.6 MM  [2 INCH ] Product Width : 31.8 MM  [1.25 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole, Mounting Ears Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Wire-to-Bus Bar, Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 49.84 MM  [1.962 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 29.2 MM  [1.15 INCH ] Product Length : 50.6 MM  [2 INCH ] Product Width : 31.8 MM  [1.25 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole, Mounting Ears Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Wire-to-Bus Bar, Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 213647-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
213647-1
Busbar Connectors 213647-1
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 49.84 MM  [1.962 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 29.2 MM  [1.15 INCH ] Product Length : 50.6 MM  [2 INCH ] Product Width : 31.8 MM  [1.25 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67099 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole, Mounting Ears Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Wire-to-Bus Bar, Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 500
  • Contact Length : 49.84 MM  [1.962 INCH ]
  • Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ]
  • Contact Shape & Form : 3-Beam
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 29.2 MM  [1.15 INCH ]
  • Product Length : 50.6 MM  [2 INCH ]
  • Product Width : 31.8 MM  [1.25 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 67099 - 69073

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Hole, Mounting Ears

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3.18 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Bus Bar, Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Specialized Connectors - A101925-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A101925-ND
Specialized Connectors A101925-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 213647-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
213647-1
I/O Connectors 213647-1
AMP PDS BUSPLUG 125F3 SER

AMP PDS BUSPLUG 125F3 SER

Buy Now
213647-1 - Amp Pds Busplug 125F3 Ser Amp - Te Connectivity - 76AC4412 - Newark, An Avnet Company
Chicago, IL, United States
213647-1 - Amp Pds Busplug 125F3 Ser Amp - Te Connectivity
76AC4412
213647-1 - Amp Pds Busplug 125F3 Ser Amp - Te Connectivity 76AC4412
213647-1 - AMP PDS BUSPLUG 125F3 SER

213647-1 - AMP PDS BUSPLUG 125F3 SER

Supplier's Site
Specialized Connectors - 213647-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
213647-1
Specialized Connectors 213647-1
CONN TERM BUSBAR CLIP SOLDER

CONN TERM BUSBAR CLIP SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213647-1 A101925-ND 213647-1 76AC4412 213647-1
Product Name Busbar Connectors Specialized Connectors I/O Connectors 213647-1 - Amp Pds Busplug 125F3 Ser Amp - Te Connectivity Specialized Connectors
Connector Type USB
Termination Through Hole - Screw Solder
Mounting Board Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1734517-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
9 suppliers
USB Connectors - 1-1734328-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers