TE Connectivity USB Connectors 1734517-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.4 MM  [.094 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.4 MM  [.094 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734517-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734517-1
USB Connectors 1734517-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.4 MM  [.094 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4
  • Panel Ground Location : Right/Left

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 5A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Ground Finger
  • Grounding Options : Panel Ground
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 2.4 MM  [.094 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB Connectors - 7187236P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187236P
USB Connectors 7187236P
TE Connectivity 1734517-1 USB Connector

TE Connectivity 1734517-1 USB Connector

Supplier's Site
USB Connectors - 1642475 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1642475
USB Connectors 1642475
TE Connectivity 1734517-1 USB Connector

TE Connectivity 1734517-1 USB Connector

Supplier's Site
Singapore, Singapore
1A Electronic Connector
312-1734517-1
1A Electronic Connector 312-1734517-1
USB-A Female Connector, 4 Pos, 1 Port, 1A, Gold Plated, SMT Product overview: 1734517-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734517-1 can be used for catalog matching and distributor lookup.

USB-A Female Connector, 4 Pos, 1 Port, 1A, Gold Plated, SMT Product overview: 1734517-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734517-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1734517-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734517-1
I/O Connectors 1734517-1
STD USB TYPE B, VERTICAL, SMT,GRD FINGER

STD USB TYPE B, VERTICAL, SMT,GRD FINGER

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734517-1
I/O Connectors 1734517-1
USB RECP TYPE B

USB RECP TYPE B

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
USB, DVI, HDMI Connector Assemblies - A111053CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111053CT-ND
USB, DVI, HDMI Connector Assemblies A111053CT-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A111053TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111053TR-ND
USB, DVI, HDMI Connector Assemblies A111053TR-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A111053DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111053DKR-ND
USB, DVI, HDMI Connector Assemblies A111053DKR-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount

Buy Now Datasheet
USB and Firewire Connector - 1734517-1 - Richardson RFPD
Downers Grove, IL, United States
USB and Firewire Connector
1734517-1
USB and Firewire Connector 1734517-1
Universal Serial Bus (USB) Connectors

Universal Serial Bus (USB) Connectors

Supplier's Site
1734517-1 - Usb B Type, V/t Smt, Black, 30U
Chicago, IL, United States
1734517-1 - Usb B Type, V/t Smt, Black, 30U" Au Rohs Compliant Amp - Te Connectivity
82AC1095
1734517-1 - Usb B Type, V/t Smt, Black, 30U" Au Rohs Compliant Amp - Te Connectivity 82AC1095
1734517-1 - USB B TYPE, V/T SMT, BLACK, 30U" AU ROHS COMPLIANT: YES

1734517-1 - USB B TYPE, V/T SMT, BLACK, 30U" AU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Usb B Type, V/t Smt, Black, 30U
Chicago, IL, United States
Usb B Type, V/t Smt, Black, 30U" Au Rohs Compliant Amp - Te Connectivity
03M5113
Usb B Type, V/t Smt, Black, 30U" Au Rohs Compliant Amp - Te Connectivity 03M5113
USB B TYPE, V/T SMT, BLACK, 30U" AU ROHS COMPLIANT: YES

USB B TYPE, V/T SMT, BLACK, 30U" AU ROHS COMPLIANT: YES

Supplier's Site
Usb B Type, V/t Smt, Black, 30U
Chicago, IL, United States
Usb B Type, V/t Smt, Black, 30U" Au Rohs Compliant Amp - Te Connectivity
70AC8803
Usb B Type, V/t Smt, Black, 30U" Au Rohs Compliant Amp - Te Connectivity 70AC8803
USB B TYPE, V/T SMT, BLACK, 30U" AU ROHS COMPLIANT: YES

USB B TYPE, V/T SMT, BLACK, 30U" AU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Usb Connector, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 29AH8590 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
29AH8590
Usb Connector, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 29AH8590
USB CONNECTOR, 2.0 TYPE B, RCPT, SMT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:PCB Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE B, RCPT, SMT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:PCB Mount; Orientation:Vertical; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 1734517-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1734517-1
USB, DVI, HDMI Connector Assemblies 1734517-1
CONN RCPT USB2.0 TYPEB 4POS SMD

CONN RCPT USB2.0 TYPEB 4POS SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1734517-1
USB Connectors 1734517-1
USB Connectors USB B Type V/T SMT Black 30u" AU

USB Connectors USB B Type V/T SMT Black 30u" AU

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734517-1 7187236P 1642475 312-1734517-1 1734517-1 A111053CT-ND 1734517-1 82AC1095 29AH8590 1734517-1 1734517-1
Product Name USB Connectors USB Connectors USB Connectors 1A Electronic Connector I/O Connectors USB, DVI, HDMI Connector Assemblies USB and Firewire Connector 1734517-1 - Usb B Type, V/t Smt, Black, 30U" Au Rohs Compliant Amp - Te Connectivity Usb Connector, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB; Wire to Board Connector USB USB B USB USB USB
Termination Surface Mount Solder SMD/SMT Solder Solder
Mounting Board Mount Surface mount Surface Mount PCB PCB Mount Surface Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
USB Connectors - 1932258-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Combo Jacks - 6116151-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers