TE Connectivity Sealing Cap, Zinc Alloy; Accessory Type Amp Te Connectivity 211904-1

Description
SEALING CAP, ZINC ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 28 CPC Connectors; Connector Body Material:Zinc Alloy Body; Product Range:-; Connector Shell Size:28; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
SEALING CAP, ZINC ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 28 CPC Connectors; Connector Body Material:Zinc Alloy Body; Product Range:-; Connector Shell Size:28; Enclosure Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Cap, Zinc Alloy; Accessory Type Amp Te Connectivity - 50F521 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Cap, Zinc Alloy; Accessory Type Amp Te Connectivity
50F521
Sealing Cap, Zinc Alloy; Accessory Type Amp Te Connectivity 50F521
SEALING CAP, ZINC ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 28 CPC Connectors; Connector Body Material:Zinc Alloy Body; Product Range:-; Connector Shell Size:28; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

SEALING CAP, ZINC ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 28 CPC Connectors; Connector Body Material:Zinc Alloy Body; Product Range:-; Connector Shell Size:28; Enclosure Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 50F521
Product Name Sealing Cap, Zinc Alloy; Accessory Type Amp Te Connectivity
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Specs
Material ICP Compound
View Details