TE Connectivity Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity 211870-2

Description
SEALING/DUST CAP, SZ 13, THERMOPLASTIC, BLACK; Accessory Type:Strap Sealing/Dust Cap Assembly; For Use With:Shell Size 13 CPC Receptacles; Connector Body Material:-; Product Range:-; Connector Shell Size:13; Connector Type:Circular RoHS Compliant: Yes
Description
SEALING/DUST CAP, SZ 13, THERMOPLASTIC, BLACK; Accessory Type:Strap Sealing/Dust Cap Assembly; For Use With:Shell Size 13 CPC Receptacles; Connector Body Material:-; Product Range:-; Connector Shell Size:13; Connector Type:Circular RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity - 52T7298 - Newark, An Avnet Company
Chicago, IL, United States
Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity
52T7298
Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity 52T7298
SEALING/DUST CAP, SZ 13, THERMOPLASTIC, BLACK; Accessory Type:Strap Sealing/Dust Cap Assembly; For Use With:Shell Size 13 CPC Receptacles; Connector Body Material:-; Product Range:-; Connector Shell Size:13; Connector Type:Circular RoHS Compliant: Yes

SEALING/DUST CAP, SZ 13, THERMOPLASTIC, BLACK; Accessory Type:Strap Sealing/Dust Cap Assembly; For Use With:Shell Size 13 CPC Receptacles; Connector Body Material:-; Product Range:-; Connector Shell Size:13; Connector Type:Circular RoHS Compliant: Yes

Supplier's Site
Sealing Cap, Size 13, Circular Conn; Accessory Type Amp Te Connectivity - 74AC2650 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Cap, Size 13, Circular Conn; Accessory Type Amp Te Connectivity
74AC2650
Sealing Cap, Size 13, Circular Conn; Accessory Type Amp Te Connectivity 74AC2650
SEALING CAP, SIZE 13, CIRCULAR CONN; Accessory Type:Sealing Cap; For Use With:AMP CPC Series Size 13 Connectors; Connector Body Material:Thermoplast ic Body; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

SEALING CAP, SIZE 13, CIRCULAR CONN; Accessory Type:Sealing Cap; For Use With:AMP CPC Series Size 13 Connectors; Connector Body Material:Thermoplastic Body; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Caps, Grips, and Closures Caps, Grips, and Closures
Product Number 52T7298 74AC2650
Product Name Sealing/dust Cap, Sz 13, Thermoplastic, Black; Accessory Type Amp Te Connectivity Sealing Cap, Size 13, Circular Conn; Accessory Type Amp Te Connectivity
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 2328118-2 - TE Connectivity
Specs
Shape / Application Round
Overall Length 3.23 inch (82.04 mm)
View Details
Tapered Caps & Plugs - 49202 - Jergens, Inc.
Specs
Features Tapered
View Details