TE Connectivity USB Cable Assemblies 2083112-4

Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2083112-4 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2083112-4
USB Cable Assemblies 2083112-4
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A

Body Features


  • Cable Color : Black
  • Equalized : Yes

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (MMSQ) : .08 - .25
  • Wire Size (AWG) : 24 - 28

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type A Plug
  • Cable Assembly Type : USB Type A to USB Type A
Buy Now Datasheet
USB Cables - A135651-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A135651-ND
USB Cables A135651-ND
USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 2083112-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2083112-4
Cable Assemblies 2083112-4
CABLE ASSY IND. USB-IND. USB TYPE A

CABLE ASSY IND. USB-IND. USB TYPE A

Buy Now
Cable Assemblies - USB Cables - 2083112-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
2083112-4
Cable Assemblies - USB Cables 2083112-4
CBL USB2.0 A PLUG TO A PLG 9.84'

CBL USB2.0 A PLUG TO A PLG 9.84'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2083112-4 A135651-ND 2083112-4 2083112-4
Product Name USB Cable Assemblies USB Cables Cable Assemblies Cable Assemblies - USB Cables
Product Type USB Type A Plug Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB Cable Assemblies - 2528302-1 - TE Connectivity
Specs
Product Type USB Type C Plug
Cable Length 3.18 ft (9.7 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers