TE Connectivity USB Cable Assemblies 1487598-2

Description
Body Features Equalized : No Ferrite Core : Without USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 4 Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 25, 20 Product Type Features Assembly Type : USB 4-Position Plug, Type A to Type B Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Standard
Request a Quote Datasheet
Description
Body Features Equalized : No Ferrite Core : Without USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 4 Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 25, 20 Product Type Features Assembly Type : USB 4-Position Plug, Type A to Type B Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487598-2 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487598-2
USB Cable Assemblies 1487598-2
Body Features Equalized : No Ferrite Core : Without USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 4 Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 25, 20 Product Type Features Assembly Type : USB 4-Position Plug, Type A to Type B Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Standard

Body Features


  • Equalized : No
  • Ferrite Core : Without
  • USB ケーブル アセンブリの色 : Black

Configuration Features


  • Number of Positions : 4
  • Number of USB Connectors : 2
  • USB Cable Assembly Configuration : Double-Ended

Dimensions


  • Wire Size (AWG) : 25, 20

Product Type Features


  • Assembly Type : USB 4-Position Plug, Type A to Type B
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • Shielded : Yes
  • USB Connector Type : Standard
Buy Now
USB Cables - A128029-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128029-ND
USB Cables A128029-ND
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded

USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 1487598-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487598-2
Cable Assemblies 1487598-2
USB, A-B, 25/20, BLACK, 5.0M

USB, A-B, 25/20, BLACK, 5.0M

Buy Now
Usb Cable, 2.0 A Plug-B Plug, 16.4Ft; Connector To Connector Amp Te Connectivity - 10P9645 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 16.4Ft; Connector To Connector Amp Te Connectivity
10P9645
Usb Cable, 2.0 A Plug-B Plug, 16.4Ft; Connector To Connector Amp Te Connectivity 10P9645
USB CABLE, 2.0 A PLUG-B PLUG, 16.4FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 16.4FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487598-2 A128029-ND 1487598-2 10P9645
Product Name USB Cable Assemblies USB Cables Cable Assemblies Usb Cable, 2.0 A Plug-B Plug, 16.4Ft; Connector To Connector Amp Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers