TE Connectivity USB Cable Assemblies 2083112-3

Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2083112-3 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2083112-3
USB Cable Assemblies 2083112-3
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A

Body Features


  • Cable Color : Black
  • Equalized : Yes

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (MMSQ) : .08 - .25
  • Wire Size (AWG) : 24 - 28

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type A Plug
  • Cable Assembly Type : USB Type A to USB Type A
Buy Now Datasheet
Cable Assemblies - 2083112-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2083112-3
Cable Assemblies 2083112-3
CABLE ASSY IND. USB-IND. USB TYPE A

CABLE ASSY IND. USB-IND. USB TYPE A

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2083112-3
Cable Assemblies 2083112-3
Cable Assemblies

Cable Assemblies

Buy Now
USB Cables - A135650-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A135650-ND
USB Cables A135650-ND
USB 2.0 Cable A Male to A Male 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to A Male 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 2083112-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
2083112-3
Cable Assemblies - USB Cables 2083112-3
CBL USB2.0 A PLUG TO A PLG 6.56'

CBL USB2.0 A PLUG TO A PLG 6.56'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2083112-3 2083112-3 2083112-3 A135650-ND 2083112-3
Product Name USB Cable Assemblies Cable Assemblies Cable Assemblies USB Cables Cable Assemblies - USB Cables
Product Type USB Type A Plug USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable Assemblies - 2528300-5 - TE Connectivity
Specs
Product Type USB Type A Plug
Cable Length 13.12 ft (40 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers
Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-070440-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers