TE Connectivity RF Cable Assemblies 2081385-2

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081385-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081385-2
RF Cable Assemblies 2081385-2
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 3.3

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : .6 M  [1.9685 FT ]

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : FAKRA Jack
  • Cable Assembly Type : FAKRA to FAKRA
  • Coax Cable Type : RTK 031

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Aux Cables - 2868632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
2868632
Aux Cables 2868632
TE Connectivity 2081385-2 Coaxial Cable

TE Connectivity 2081385-2 Coaxial Cable

Supplier's Site
Aux Cables - 2868631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
2868631
Aux Cables 2868631
TE Connectivity 2081385-2 Coaxial Cable

TE Connectivity 2081385-2 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2081385-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081385-2-ND
Coaxial Cables (RF) 343-2081385-2-ND
"COAX CBL FAKRA TO FAKRA 23.6"""

"COAX CBL FAKRA TO FAKRA 23.6"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081385-2 2868632 343-2081385-2-ND
Product Name RF Cable Assemblies Aux Cables Coaxial Cables (RF)
Application RF RF
Product Type FAKRA Plug
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483406-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers