TE Connectivity RF Cable Assemblies 1-2016661-0

Description
Body Features Cable Color : Black Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : TPE Shield Material : Copper Wire Shield Plating Material : Tin Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Signal Characteristics Velocity of Propagation (PCT) : 80 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : TPE Shield Material : Copper Wire Shield Plating Material : Tin Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Signal Characteristics Velocity of Propagation (PCT) : 80 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016661-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016661-0
RF Cable Assemblies 1-2016661-0
Body Features Cable Color : Black Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : TPE Shield Material : Copper Wire Shield Plating Material : Tin Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Signal Characteristics Velocity of Propagation (PCT) : 80 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Beryllium Copper
  • Conductor Plating Material : Gold
  • Jacket Material : TPE
  • Shield Material : Copper Wire
  • Shield Plating Material : Tin
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper

Dimensions


  • Outside Cable Diameter : 3.6 MM  [.142 INCH ]
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 50
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : 2.4mm Series RF Plug
  • Cable Assembly (End B) : 2.4mm Series RF Plug
  • Cable Assembly Type : 2.4mm to 2.4mm

Signal Characteristics


  • Velocity of Propagation (PCT) : 80

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2016661-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2016661-0-ND
Coaxial Cables (RF) 17-1-2016661-0-ND
"Cable Assembly Coaxial 2.4mm to 2.4mm 6.00mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial 2.4mm to 2.4mm 6.00mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1-2016661-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1-2016661-0
Cable Assemblies - Coaxial Cables (RF) 1-2016661-0
CBL ASSY 2.4MM PLUG TO PLUG 3.3'

CBL ASSY 2.4MM PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2016661-0 17-1-2016661-0-ND 1-2016661-0
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type 2.4mm Series RF Plug
Cable Shielding Copper Wire
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2411062-2 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers
Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers