TE Connectivity Circular Connector Boots & Strain Relief 207314-1

Description
Body Features Color : Black Cord Guard Material : Thermoplastic Configuration Features Number of Positions : 4, 5, 6 Electrical Characteristics Operating Voltage (VAC) : 250 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Accessory Color : Black Connector Style : Plug Product Type : Accessory Protection & Strain Relief Accessory Type : Cord Guard Sealable : No Shape : Circular Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Black Cord Guard Material : Thermoplastic Configuration Features Number of Positions : 4, 5, 6 Electrical Characteristics Operating Voltage (VAC) : 250 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Accessory Color : Black Connector Style : Plug Product Type : Accessory Protection & Strain Relief Accessory Type : Cord Guard Sealable : No Shape : Circular Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Boots & Strain Relief - 207314-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Boots & Strain Relief
207314-1
Circular Connector Boots & Strain Relief 207314-1
Body Features Color : Black Cord Guard Material : Thermoplastic Configuration Features Number of Positions : 4, 5, 6 Electrical Characteristics Operating Voltage (VAC) : 250 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Accessory Color : Black Connector Style : Plug Product Type : Accessory Protection & Strain Relief Accessory Type : Cord Guard Sealable : No Shape : Circular Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Cord Guard Material : Thermoplastic

Configuration Features


  • Number of Positions : 4, 5, 6

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Accessory Color : Black
  • Connector Style : Plug
  • Product Type : Accessory
  • Protection & Strain Relief Accessory Type : Cord Guard
  • Sealable : No
  • Shape : Circular

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 207314-1
Product Name Circular Connector Boots & Strain Relief
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182655-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 208945-5 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers