TE Connectivity SD Card Connectors 2041021-3

Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.5 MM , 2.43 MM , 1.7 MM  [.098 INCH , .067 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.5 MM , 2.43 MM , 1.7 MM  [.098 INCH , .067 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 2041021-3 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
2041021-3
SD Card Connectors 2041021-3
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.5 MM , 2.43 MM , 1.7 MM  [.098 INCH , .067 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 2.5 MM , 2.43 MM , 1.7 MM  [.098 INCH , .067 INCH , .095 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible Card : Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1177701-2041021-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1177701-2041021-3
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1177701-2041021-3
Win Source Part Number: 1177701-2041021-3 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 11 (9 + 2) Features: Board Guide, Switch Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Height Above Board: 0.130" (3.30mm) Standard Package: 1,200 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 2041021-3.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A130907,2266-2041021 -3,2041021-3-ND Base Product Number: 2041021 Product Status: Obsolete

Win Source Part Number: 1177701-2041021-3
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Number of Positions: 11 (9 + 2)
Features: Board Guide, Switch
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Height Above Board: 0.130" (3.30mm)
Standard Package: 1,200
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 2041021-3.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A130907,2266-2041021-3,2041021-3-ND
Base Product Number: 2041021
Product Status: Obsolete

Buy Now Datasheet
PC Card Sockets - 2041021-3 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
2041021-3
PC Card Sockets 2041021-3
SECURE DIGITAL CONN,TOP,PUSH-PUL

SECURE DIGITAL CONN,TOP,PUSH-PUL

Supplier's Site Datasheet
Memory Card Connector, Sd, 9 Position; Memory / Card Type Te Connectivity - 35R2925 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Sd, 9 Position; Memory / Card Type Te Connectivity
35R2925
Memory Card Connector, Sd, 9 Position; Memory / Card Type Te Connectivity 35R2925
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Body Length:25mm RoHS Compliant: Yes

MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Body Length:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2041021-3 1177701-2041021-3 2041021-3 35R2925
Product Name SD Card Connectors Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets Memory Card Connector, Sd, 9 Position; Memory / Card Type Te Connectivity
Connector Type PC Card Connector PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 284164-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Eurocard Connectors - 5-2271084-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details