TE Connectivity Eurocard Connectors 2-166095-1

Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, D, Z Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Pin Dimensions Connector Height : 21.8 MM  [.858 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Make First / Break Last Contacts Loaded : Z32 Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, D, Z Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Pin Dimensions Connector Height : 21.8 MM  [.858 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Make First / Break Last Contacts Loaded : Z32 Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 2-166095-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
2-166095-1
Eurocard Connectors 2-166095-1
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, D, Z Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Pin Dimensions Connector Height : 21.8 MM  [.858 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Make First / Break Last Contacts Loaded : Z32 Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, D, Z

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 21.8 MM  [.858 INCH ]
  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Thermoplastic Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Eurocard Connector Configuration Type : Type F
  • Make First / Break Last Contacts Loaded : Z32
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2-166095-1-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
2-166095-1-ND
DIN 41612 2-166095-1-ND
48 Position Din Connector Plug, Male Pins Gold Surface Mount, Right Angle

48 Position Din Connector Plug, Male Pins Gold Surface Mount, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 2-166095-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
2-166095-1
Backplane Connectors - DIN 41612 2-166095-1
CONN DIN PLUG 48POS SMD RA GOLD

CONN DIN PLUG 48POS SMD RA GOLD

Supplier's Site Datasheet
48P.iec-F Male Conn Amp - Te Connectivity - 17R6777 - Newark, An Avnet Company
Chicago, IL, United States
48P.iec-F Male Conn Amp - Te Connectivity
17R6777
48P.iec-F Male Conn Amp - Te Connectivity 17R6777
48P.IEC-F MALE CONN

48P.IEC-F MALE CONN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-166095-1 2-166095-1-ND 2-166095-1 17R6777
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 48P.iec-F Male Conn Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Eurocard Connectors - 254839-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
Backplane Connector Housings - 104147 - ODG (Origin Data Global)
Specs
Mounting Through Hole
View Details
3 suppliers