TE Connectivity USB Connectors 2040305-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Integral Locking Latch : With Sealable : No USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Integral Locking Latch : With Sealable : No USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2040305-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2040305-1
USB Connectors 2040305-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Integral Locking Latch : With Sealable : No USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Body Orientation : Straight
  • Housing Color : Black

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Feature : With

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Integral Locking Latch : With
  • Sealable : No
  • USB Type : A
  • USB Version : 2.0

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-2040305-1
Electronic Connector 312-2040305-1
USB 2.0 Plug, 4 Pos, Male, Solder, Gold Plated Copper Alloy Product overview: 2040305-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2040305-1 can be used for catalog matching and distributor lookup.

USB 2.0 Plug, 4 Pos, Male, Solder, Gold Plated Copper Alloy Product overview: 2040305-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2040305-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 7187218P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187218P
USB Connectors 7187218P
TE Connectivity 2040305-1 USB Connector

TE Connectivity 2040305-1 USB Connector

Supplier's Site
USB Connectors - 7187218 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187218
USB Connectors 7187218
TE Connectivity 2040305-1 USB Connector

TE Connectivity 2040305-1 USB Connector

Supplier's Site
USB Connectors - 1642555 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1642555
USB Connectors 1642555
TE Connectivity 2040305-1 USB Connector

TE Connectivity 2040305-1 USB Connector

Supplier's Site
USB Connectors - 2040305-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
2040305-1
USB Connectors 2040305-1
INDUSTRIAL USB PLUG KIT BULK PACK STYLE

INDUSTRIAL USB PLUG KIT BULK PACK STYLE

Buy Now
Swedesboro, NJ, United States
USB Connectors
2040305-1
USB Connectors 2040305-1
INDUSTRIAL USB PROD

INDUSTRIAL USB PROD

Buy Now
USB, DVI, HDMI Connectors - 2040305-1 - 847948-2040305-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2040305-1
847948-2040305-1
USB, DVI, HDMI Connectors - 2040305-1 847948-2040305-1
Manufacturer: TE Connectivity Win Source Part Number: 847948-2040305-1 Features: Connector Position Package: Bulk Family Name: 2040305 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: A107359, -2040305-1-SI, 2040305-1-ND, 20403051

Manufacturer: TE Connectivity
Win Source Part Number: 847948-2040305-1
Features: Connector Position
Package: Bulk
Family Name: 2040305
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: A107359, -2040305-1-SI, 2040305-1-ND, 20403051

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107359-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107359-ND
USB, DVI, HDMI Connector Assemblies A107359-ND
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
2040305-1
USB Connectors 2040305-1
USB Connectors STD IND USB A KIT 4P PLUG BULK PK 1ROW

USB Connectors STD IND USB A KIT 4P PLUG BULK PK 1ROW

Buy Now Datasheet
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity - 22R0163 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
22R0163
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity 22R0163
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity - 55T8071 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
55T8071
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity 55T8071
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2040305-1 312-2040305-1 7187218P 7187218 2040305-1 847948-2040305-1 A107359-ND 2040305-1 22R0163
Product Name USB Connectors Electronic Connector USB Connectors USB Connectors USB Connectors USB, DVI, HDMI Connectors - 2040305-1 USB, DVI, HDMI Connector Assemblies USB Connectors Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB USB USB USB USB
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Cable Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Busbar Connectors - 1643903-1 - TE Connectivity
Specs
Connector Type USB
Mounting Bus Bar Mount
Voltage Rating 600 volts
View Details
7 suppliers
Rectangular Wire & Cable Connectors & Housings - 103944-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers