TE Connectivity RF Cable Assemblies 2016757-9

Description
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 404 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .35 M  [1.148 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405 Flexible Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 404 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .35 M  [1.148 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405 Flexible Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016757-9 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016757-9
RF Cable Assemblies 2016757-9
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 404 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .35 M  [1.148 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405 Flexible Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Beryllium Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel

Dimensions


  • Outside Cable Diameter : 2.6 MM  [.102 INCH ]
  • Wire Size (AWG) : 24
  • Wire Size (CMA) : 404

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 30

Operation/Application


  • Operating Frequency Range (GHZ) : 27
  • Shielded : Yes

Other


  • Cable Assembly Length : .35 M  [1.148 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 405 Flexible

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016757-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016757-9-ND
Coaxial Cables (RF) 17-2016757-9-ND
"Cable Assembly Coaxial SMA to SMA RG-405 13.78"" (350.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-405 13.78"" (350.00mm)"

Buy Now Datasheet
Rf Cable, Sma Plug-Plug, 350Mm; Connector To Connector Te Connectivity - 49AJ4757 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Plug, 350Mm; Connector To Connector Te Connectivity
49AJ4757
Rf Cable, Sma Plug-Plug, 350Mm; Connector To Connector Te Connectivity 49AJ4757
RF CABLE, SMA PLUG-PLUG, 350MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.086" Flexible; Impedance:50ohm; Cable Length - Imperial:13.8"; Cable Length - Metric:350mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-PLUG, 350MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.086" Flexible; Impedance:50ohm; Cable Length - Imperial:13.8"; Cable Length - Metric:350mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016757-9 17-2016757-9-ND 49AJ4757
Product Name RF Cable Assemblies Coaxial Cables (RF) Rf Cable, Sma Plug-Plug, 350Mm; Connector To Connector Te Connectivity
Application RF RF RF
Product Type SMA Plug
Cable Shielding Copper Wire
Cable Length 1.15 ft (3.5 dm) 1.15 ft (3.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016698-2 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers
RF Cable Assemblies - 2502033-3 - TE Connectivity
Specs
Application RF
Product Type SMA Bulkhead Jack
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers