TE Connectivity RF Cable Assemblies 2016691-2

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016691-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016691-2
RF Cable Assemblies 2016691-2
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : DIN 1.0/2.3 Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : 1.0/2.3 to UMCC1
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016691-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016691-2-ND
Coaxial Cables (RF) 17-2016691-2-ND
"Cable Assembly Coaxial 1.0/2.3 to U.FL (UMCC) 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial 1.0/2.3 to U.FL (UMCC) 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Rf Cable, 1.0/2.3 Jack-Umcc Plug, 3.9; Connector To Connector Te Connectivity - 51AH7243 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 1.0/2.3 Jack-Umcc Plug, 3.9; Connector To Connector Te Connectivity
51AH7243
Rf Cable, 1.0/2.3 Jack-Umcc Plug, 3.9; Connector To Connector Te Connectivity 51AH7243
RF CABLE, 1.0/2.3 JACK-UMCC PLUG, 3.9"; Connector to Connector:DIN 1.0/2.3 Bulkhead Jack to 90° UMCC Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 1.0/2.3 JACK-UMCC PLUG, 3.9"; Connector to Connector:DIN 1.0/2.3 Bulkhead Jack to 90° UMCC Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016691-2 17-2016691-2-ND 51AH7243
Product Name RF Cable Assemblies Coaxial Cables (RF) Rf Cable, 1.0/2.3 Jack-Umcc Plug, 3.9; Connector To Connector Te Connectivity
Application RF RF RF
Product Type DIN 1.0/2.3 Jack
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337814-1 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-11531909 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details