TE Connectivity Coaxial Cable, 50Mm, White; Connector Type A Te Connectivity 2015357-2

Description
COAXIAL CABLE, 50MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 50MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 50Mm, White; Connector Type A Te Connectivity - 96M0651 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 50Mm, White; Connector Type A Te Connectivity
96M0651
Coaxial Cable, 50Mm, White; Connector Type A Te Connectivity 96M0651
COAXIAL CABLE, 50MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

COAXIAL CABLE, 50MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96M0651
Product Name Coaxial Cable, 50Mm, White; Connector Type A Te Connectivity
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-30-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 98.4 ft (300 dm)
View Details
System cable - 706-3037/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details