TE Connectivity Connector Strain Relief 200686-1

Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 14 Dimensions Product Height : 31.75 MM  [1.25 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Product Width : 15.88 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 14 Dimensions Product Height : 31.75 MM  [1.25 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Product Width : 15.88 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 200686-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
200686-1
Connector Strain Relief 200686-1
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 14 Dimensions Product Height : 31.75 MM  [1.25 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Product Width : 15.88 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180, 90
  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 14

Dimensions


  • Product Height : 31.75 MM  [1.25 INCH ]
  • Product Length : 28.58 MM  [1.125 INCH ]
  • Product Width : 15.88 MM  [.625 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 200686-1
Product Name Connector Strain Relief
Material Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-446556-5 - TE Connectivity
Specs
Material Copper
Length 0.4000 inch (10.16 mm)
View Details
Connector Strain Relief - 5745172-2 - TE Connectivity
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Connector Strain Relief - 2-2308349-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details