Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ]
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 5.46 MM [.215 INCH ] Wire Size (AWG) : 22
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ]
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 5.46 MM [.215 INCH ] Wire Size (AWG) : 22
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ]
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 5.46 MM [.215 INCH ] Wire Size (AWG) : 22
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Body Features
Immersion Length : 304 MM [12 INCH ]
Sheath Length : 304 MM [12 INCH ]
Configuration Features
Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions
Lead Wire Length : 914.4 MM [36 INCH ]
Sheath Outside Diameter : 5.46 MM [.215 INCH ]
Wire Size (AWG) : 22
Other
Sheath Style : Standard Stainless Steel
Product Type Features
Connection Head Type : None
Element Material : Platinum
Element Type : Thin Film
Housing Style : Copper Tip / SS Sheath
Lead Wire Style : PTFE Insulated
RTD Sensor Type : Bearing Probe
Resistance Tolerance @ Reference Temperature : 100 Ohm ±.06% at 0°C
Usage Conditions
Operating Temperature (Max) : 250 DEGC [482 DEGF ]