TE Connectivity RTD Probes & Assemblies 20009209-00

Description
Packaging Features Element Package : Stainless Steel Product Type Features Element Material : Platinum Lead Wire Style : PTFE Sensor Type : Thin Film Usage Conditions Maximum Temperature : 250 DEGC  [482 DEGF ]
Request a Quote
Description
Packaging Features Element Package : Stainless Steel Product Type Features Element Material : Platinum Lead Wire Style : PTFE Sensor Type : Thin Film Usage Conditions Maximum Temperature : 250 DEGC  [482 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Probes & Assemblies - 20009209-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes & Assemblies
20009209-00
RTD Probes & Assemblies 20009209-00
Packaging Features Element Package : Stainless Steel Product Type Features Element Material : Platinum Lead Wire Style : PTFE Sensor Type : Thin Film Usage Conditions Maximum Temperature : 250 DEGC  [482 DEGF ]

Packaging Features


  • Element Package : Stainless Steel

Product Type Features


  • Element Material : Platinum
  • Lead Wire Style : PTFE
  • Sensor Type : Thin Film

Usage Conditions


  • Maximum Temperature : 250 DEGC  [482 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20009209-00
Product Name RTD Probes & Assemblies
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034540-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034576-00 - TE Connectivity
Specs
Element Material Copper
View Details
RTD Probes - 20034255-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20032798-00 - TE Connectivity
Specs
Element Material Copper
View Details