TE Connectivity Humidity Sensors 20029245-50

Description
Industry Standards Communication Protocol : LoRaWAN Product Type Features Humidity Sensor Product Type : Wireless Signal Characteristics Frequency Band (MHZ) : 863 - 870 Usage Conditions Accuracy (PCTRH) : ±5 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Industry Standards Communication Protocol : LoRaWAN Product Type Features Humidity Sensor Product Type : Wireless Signal Characteristics Frequency Band (MHZ) : 863 - 870 Usage Conditions Accuracy (PCTRH) : ±5 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - 20029245-50 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
20029245-50
Humidity Sensors 20029245-50
Industry Standards Communication Protocol : LoRaWAN Product Type Features Humidity Sensor Product Type : Wireless Signal Characteristics Frequency Band (MHZ) : 863 - 870 Usage Conditions Accuracy (PCTRH) : ±5 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Industry Standards


  • Communication Protocol : LoRaWAN

Product Type Features


  • Humidity Sensor Product Type : Wireless

Signal Characteristics


  • Frequency Band (MHZ) : 863 - 870

Usage Conditions


  • Accuracy (PCTRH) : ±5
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Humidity, Moisture Sensors - 223-20029245-50-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-20029245-50-ND
Humidity, Moisture Sensors 223-20029245-50-ND
5911N-NX LORA 868MHZ M16 W/BATT

5911N-NX LORA 868MHZ M16 W/BATT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Moisture Meters Moisture Meters
Product Number 20029245-50 223-20029245-50-ND
Product Name Humidity Sensors Humidity, Moisture Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - HPP809A031-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 3 %
View Details
3 suppliers
Humidity Sensors - HPP845E034R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Humidity Sensors - 10142071-11 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity Sensors - 10142048-21 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers