TE Connectivity Humidity Sensor Components 10142048-01

Description
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor Components - 10142048-01 - TE Connectivity
Berwyn, PA, United States
Humidity Sensor Components
10142048-01
Humidity Sensor Components 10142048-01
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .76
  • Supply Voltage (Peak) (V) : 6

Product Type Features


  • Humidity Sensor Component Product Type : RHT
  • Humidity Sensor Component Sensor Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
10142048-01
Sensors, Transducers - Humidity, Moisture Sensors 10142048-01
HTU31D I.C 31D RH/T DIGITAL R150

HTU31D I.C 31D RH/T DIGITAL R150

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 10142048-01 10142048-01
Product Name Humidity Sensor Components Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - HTF3226LF-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 5 %
View Details
3 suppliers
Humidity Sensors - HPP815A535 - Richardson RFPD
Specs
Form Factor Sensor
View Details
4 suppliers
Humidity Sensors - HPP805D033 - Richardson RFPD
Specs
Form Factor Sensor
View Details
2 suppliers
Humidity Sensors - HPP845E035R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers