TE Connectivity NTC Probes 20027935-41

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 4000 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount Wire/Cladding Type : 24 AWG Stranded, TPE insulated leads Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 4000 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount Wire/Cladding Type : 24 AWG Stranded, TPE insulated leads Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20027935-41 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20027935-41
NTC Probes 20027935-41
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 4000 Mechanical Attachment Wire Length : 1000 MM  [39.37 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount Wire/Cladding Type : 24 AWG Stranded, TPE insulated leads Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 4000

Mechanical Attachment


  • Wire Length : 1000 MM  [39.37 INCH ]

Product Type Features


  • NTC Probe Type : HVAC/R
  • Sensor Package : 1/2 inch Pipe Mount
  • Wire/Cladding Type : 24 AWG Stranded, TPE insulated leads

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ±.23 @ 25
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20027935-41
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034410-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details
RTD Probes - 20034024-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details