TE Connectivity NTC Probes 20026922-42

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 100 MM  [3.94 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Flag Terminal Wire/Cladding Type : 28AWG (7/36) Stranded SPC with White PTFE Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100000 T_ref for Resistance : 25 DEGC  [25 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 100 MM  [3.94 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Flag Terminal Wire/Cladding Type : 28AWG (7/36) Stranded SPC with White PTFE Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100000 T_ref for Resistance : 25 DEGC  [25 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20026922-42 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20026922-42
NTC Probes 20026922-42
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 100 MM  [3.94 INCH ] Product Type Features NTC Probe Type : Temperature Sensor Package : Flag Terminal Wire/Cladding Type : 28AWG (7/36) Stranded SPC with White PTFE Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100000 T_ref for Resistance : 25 DEGC  [25 DEGF ]

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Mechanical Attachment


  • Wire Length : 100 MM  [3.94 INCH ]

Product Type Features


  • NTC Probe Type : Temperature
  • Sensor Package : Flag Terminal
  • Wire/Cladding Type : 28AWG (7/36) Stranded SPC with White PTFE Insulation

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100000
  • T_ref for Resistance : 25 DEGC  [25 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20026922-42
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034254-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034280-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20020341-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details