TE Connectivity NTC Probes 20027443-02

Description
Configuration Features Electrical Connection : Connector Electrical Characteristics β-Value(25/85) (K) : 4720 Mechanical Attachment Wire Length : 100 MM  [3.94 INCH ] Product Type Features NTC Probe Type : High Temperature Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 22AWG (19/34) Stranded NPC Conductor with White PTFE Insulation Usage Conditions Operating Temperature Range : -40 - 300 DEGC  [-40 - 572 DEGF ] Resistance (at 25°C) (KOHM) : 3643 T_ref for Resistance : 200 DEGC  [392 DEGF ] Tolerance Resistance (PCT) : ± 5
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Connector Electrical Characteristics β-Value(25/85) (K) : 4720 Mechanical Attachment Wire Length : 100 MM  [3.94 INCH ] Product Type Features NTC Probe Type : High Temperature Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 22AWG (19/34) Stranded NPC Conductor with White PTFE Insulation Usage Conditions Operating Temperature Range : -40 - 300 DEGC  [-40 - 572 DEGF ] Resistance (at 25°C) (KOHM) : 3643 T_ref for Resistance : 200 DEGC  [392 DEGF ] Tolerance Resistance (PCT) : ± 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20027443-02 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20027443-02
NTC Probes 20027443-02
Configuration Features Electrical Connection : Connector Electrical Characteristics β-Value(25/85) (K) : 4720 Mechanical Attachment Wire Length : 100 MM  [3.94 INCH ] Product Type Features NTC Probe Type : High Temperature Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 22AWG (19/34) Stranded NPC Conductor with White PTFE Insulation Usage Conditions Operating Temperature Range : -40 - 300 DEGC  [-40 - 572 DEGF ] Resistance (at 25°C) (KOHM) : 3643 T_ref for Resistance : 200 DEGC  [392 DEGF ] Tolerance Resistance (PCT) : ± 5

Configuration Features


  • Electrical Connection : Connector

Electrical Characteristics


  • β-Value(25/85) (K) : 4720

Mechanical Attachment


  • Wire Length : 100 MM  [3.94 INCH ]

Product Type Features


  • NTC Probe Type : High Temperature Probe
  • Sensor Package : Stainless Steel Probe
  • Wire/Cladding Type : 22AWG (19/34) Stranded NPC Conductor with White PTFE Insulation

Usage Conditions


  • Operating Temperature Range : -40 - 300 DEGC  [-40 - 572 DEGF ]
  • Resistance (at 25°C) (KOHM) : 3643
  • T_ref for Resistance : 200 DEGC  [392 DEGF ]
  • Tolerance Resistance (PCT) : ± 5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20027443-02
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034577-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034078-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20033064-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details