TE Connectivity RTD Probes 20034577-00

Description
Body Features Immersion Length : 609 MM  [24 INCH ] Sheath Length : 609 MM  [24 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 4.76 MM  [.188 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Thread Size : None Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Copper Element Type : Wire Wound Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE, Flexible Armor RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
Request a Quote Datasheet
Description
Body Features Immersion Length : 609 MM  [24 INCH ] Sheath Length : 609 MM  [24 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 4.76 MM  [.188 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Thread Size : None Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Copper Element Type : Wire Wound Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE, Flexible Armor RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034577-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034577-00
RTD Probes 20034577-00
Body Features Immersion Length : 609 MM  [24 INCH ] Sheath Length : 609 MM  [24 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 4.76 MM  [.188 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Thread Size : None Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Copper Element Type : Wire Wound Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE, Flexible Armor RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00427

Body Features


  • Immersion Length : 609 MM  [24 INCH ]
  • Sheath Length : 609 MM  [24 INCH ]

Configuration Features


  • Lead Wire Configuration : 3 Wire Single (Red / White / White)

Dimensions


  • Lead Wire Length : 914.4 MM  [36 INCH ]
  • Sheath Outside Diameter : 4.76 MM  [.188 INCH ]
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Thread Size : None

Other


  • Sheath Style : Standard Stainless Steel

Product Type Features


  • Connection Head Type : None
  • Element Material : Copper
  • Element Type : Wire Wound
  • Housing Style : Copper Tip / SS Sheath
  • Lead Wire Style : PTFE, Flexible Armor
  • RTD Sensor Type : Bearing Probe
  • Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00427
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034577-00
Product Name RTD Probes
Element Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034256-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034587-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034545-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034576-00 - TE Connectivity
Specs
Element Material Copper
View Details