TE Connectivity Force Sensors 20018780-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 5600 Full Scale Range (NEWT) : 0 - 25000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 mV/V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 5600 Full Scale Range (NEWT) : 0 - 25000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 mV/V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20018780-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20018780-00
Force Sensors 20018780-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 5600 Full Scale Range (NEWT) : 0 - 25000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 mV/V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 5600
  • Full Scale Range (NEWT) : 0 - 25000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±2 mV/V

Other


  • Force Direction : Tension, Compression
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-20018780-00-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-20018780-00-ND
Force Sensors, Load Cells - Industrial 223-20018780-00-ND
SEN FORCE 2549.29KGF DIAPHRAGM

SEN FORCE 2549.29KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20018780-00 223-20018780-00-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -4 to 302 F (-20 to 150 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN21-1KN-S20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20009605-33 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - EFN30-10KN-C20019 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN30-50N-C20009 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers