TE Connectivity Force Sensors 10220621-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 10220621-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
10220621-00
Force Sensors 10220621-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 224.8
  • Full Scale Range (NEWT) : 0 - 1000
  • Supply Voltage Range (VDC) : 10 - 30

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±2 V

Other


  • Force Direction : Tension, Compression
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 10220621-00
Product Name Force Sensors
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-200KN-C20009 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20020800-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - EFN30-1KN-C20005 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN30-1KN-C20004 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers