TE Connectivity Force Sensors 20009605-13

Description
Electrical Characteristics Full Scale Range (LBF) : 25 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 4V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 25 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 4V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20009605-13 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20009605-13
Force Sensors 20009605-13
Electrical Characteristics Full Scale Range (LBF) : 25 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 4V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 25
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : 4V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet
Force Sensors and Load Cells - 20009605-13 - Richardson RFPD
Downers Grove, IL, United States
Force Sensors and Load Cells
20009605-13
Force Sensors and Load Cells 20009605-13
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20009605-13 20009605-13
Product Name Force Sensors Force Sensors and Load Cells
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20007229-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 10215323-00 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN21-500N-S20002-ND - DigiKey
Specs
Force Rating 112424 lbs (50986 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Load Cells - 20006838-00 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details