TE Connectivity Force Sensors 10206146-00

Description
Electrical Characteristics Supply Voltage Range (VDC) : 15, 10 Operation/Applicatio n Output Signal Details : 5V Rectangular Wave Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 15, 10 Operation/Applicatio n Output Signal Details : 5V Rectangular Wave Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 10206146-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
10206146-00
Force Sensors 10206146-00
Electrical Characteristics Supply Voltage Range (VDC) : 15, 10 Operation/Applicatio n Output Signal Details : 5V Rectangular Wave Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 15, 10

Operation/Application


  • Output Signal Details : 5V Rectangular Wave

Product Type Features


  • Force Sensor Type : Voltage Inline amplifier

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 10206146-00
Product Name Force Sensors
Operating Temperature 14 to 158 F (-10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20004061-01 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - EFN21-500N-S20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20010800-00 - TE Connectivity
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Force Sensors - 20009605-24 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details