TE Connectivity Embedded Accelerometers 20004616-00

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Screw Mount Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 50 Product Type Features Accelerometer Type : IEPE Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Screw Mount Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 50 Product Type Features Accelerometer Type : IEPE Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 20004616-00 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
20004616-00
Embedded Accelerometers 20004616-00
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Screw Mount Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 50 Product Type Features Accelerometer Type : IEPE Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 5 G  [.17 OZ ]

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Mounting Type : Screw Mount

Other


  • Acceleration Range (±) (GFORCE) : 100
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : 50

Product Type Features


  • Accelerometer Type : IEPE
  • Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20004616-00
Product Name Embedded Accelerometers
Acceleration 100 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20005836-00 - TE Connectivity
Specs
Acceleration 25 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Plug & Play Accelerometers - 13201A-2410 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20006856-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20008323-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details