TE Connectivity Vibration Sensors 20005836-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 25 Sensitivity (MVG) : 50 Sensitivity Range (MVG) : 50 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 25 Sensitivity (MVG) : 50 Sensitivity Range (MVG) : 50 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20005836-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20005836-00
Vibration Sensors 20005836-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 25 Sensitivity (MVG) : 50 Sensitivity Range (MVG) : 50 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight : 1 G  [.04 OZ ]

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2.8 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Industry Standards


  • IP Rating : IP68

Mechanical Attachment


  • Sensor Mount Type : Solder

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 25
  • Non-Linearity (FSO) (PCT) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 25
  • Sensitivity (MVG) : 50
  • Sensitivity Range (MVG) : 50

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 2 to 10000

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Accelerometers
20005836-00
Accelerometers 20005836-00
820M1 SINGLE AXIS CONDITION MONITORING ACCELEROMETER The Model 820M1 is a low cost, single axis board mountableacceleromet er designed for embedded condition monitoring andpreventive maintenance applications. The piezo-electricaccele rometer is available in ranges from +/-25g to +/-6000g andfeatures a flat frequency response up to >10kHz. The model820M1 accelerometer features a stable piezo-ceramic crystal inshear mode with low power electronics, sealed in a fully hermeticLCC package. The PE technology incorporated in the 820M1 accelerometer hasa proven track record for offering the reliable and long-term stableoutput required for condition monitoring applications. Theaccelerometer is designed and qualified for machine healthmonitoring and has superior resolution, dynamic range andbandwidth compared to MEMS devices. For three axis measurements, TE Connectivity also offers otheraccelerometer models with the same outstanding performancespecifica tions. Features Amplified +/-1.25V Signal Output 3.0 to 5.5Vdc Excitation Voltage Hermetically Sealed LCC Package Piezo-Ceramic Crystal, Shear Mode -40 C to +125 C Operating Range Small PCB footprint Applications Machine Health Monitoring Predictive Maintenance Installations Embedded Vibration Monitoring Impact & Shock Monitoring Data Loggers Bearing Installations Security monitoring

820M1 SINGLE AXIS CONDITION MONITORING ACCELEROMETER

The Model 820M1 is a low cost, single axis board mountableaccelerometer designed for embedded condition monitoring andpreventive maintenance applications. The piezo-electricaccelerometer is available in ranges from +/-25g to +/-6000g andfeatures a flat frequency response up to >10kHz. The model820M1 accelerometer features a stable piezo-ceramic crystal inshear mode with low power electronics, sealed in a fully hermeticLCC package.

The PE technology incorporated in the 820M1 accelerometer hasa proven track record for offering the reliable and long-term stableoutput required for condition monitoring applications. Theaccelerometer is designed and qualified for machine healthmonitoring and has superior resolution, dynamic range andbandwidth compared to MEMS devices.

For three axis measurements, TE Connectivity also offers otheraccelerometer models with the same outstanding performancespecifications.

Features

  • Amplified +/-1.25V Signal Output
  • 3.0 to 5.5Vdc Excitation Voltage
  • Hermetically Sealed LCC Package
  • Piezo-Ceramic Crystal, Shear Mode
  • -40 C to +125 C Operating Range
  • Small PCB footprint

Applications

  • Machine Health Monitoring
  • Predictive Maintenance Installations
  • Embedded Vibration Monitoring
  • Impact & Shock Monitoring
  • Data Loggers
  • Bearing Installations
  • Security monitoring
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 20005836-00 20005836-00
Product Name Vibration Sensors Accelerometers
Acceleration 25 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20004554-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3022-100-P - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20009884-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20005458-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 3000 Hz
Sensor Technology MEMS
View Details