TE Connectivity Rocker Switches 2-6437630-7

Description
Body Features Actuator Color : Red Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Paddle Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote
Description
Body Features Actuator Color : Red Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Paddle Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2-6437630-7 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
2-6437630-7
Rocker Switches 2-6437630-7
Body Features Actuator Color : Red Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Paddle Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power

Body Features


  • Actuator Color : Red
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On
  • Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ]

Contact Features


  • Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Operating Voltage Range (VAC) : 125, 250

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Paddle
  • Actuator Type : Top
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Power
Buy Now
Shenzhen, China
Switches - Rocker Switches
2-6437630-7
Switches - Rocker Switches 2-6437630-7
FLN19RED04=LEVER ACTION SWITCH

FLN19RED04=LEVER ACTION SWITCH

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 2-6437630-7 2-6437630-7
Product Name Rocker Switches Switches - Rocker Switches
Rocker Actuator Paddle Paddle; Paddle
Switch Function Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Lead Wire - Hooking Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1-1571091-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None Off
Standards / Compliances RoHS
View Details
Switch Operation Alcoswitch Te Connectivity - 24AC4029 - Newark, An Avnet Company
Specs
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Current Rating 3 amps
View Details