TE Connectivity Toggle Switches 2-6437630-0

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2-6437630-0 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2-6437630-0
Toggle Switches 2-6437630-0
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M6 x .75
  • Case Color : Black
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver

Dimensions


  • Toggle Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125, 250

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Toggle
  • Toggle Style : Baton Standard
Buy Now
Rocker & Toggle Switches - 2-6437630-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2-6437630-0
Rocker & Toggle Switches 2-6437630-0
MINIATURE TOGGLE

MINIATURE TOGGLE

Buy Now
Toggle Switches - 7455659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7455659P
Toggle Switches 7455659P
TE Connectivity 2-6437630-0

TE Connectivity 2-6437630-0

Supplier's Site
Toggle Switches - 7455659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7455659
Toggle Switches 7455659
TE Connectivity 2-6437630-0

TE Connectivity 2-6437630-0

Supplier's Site
Toggle Switches - 1648109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1648109
Toggle Switches 1648109
TE Connectivity 2-6437630-0

TE Connectivity 2-6437630-0

Supplier's Site
Toggle Switches - 450-2172-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2172-ND
Toggle Switches 450-2172-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Spdt, 6A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity - 98X5033 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 6A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity
98X5033
Toggle Switch, Spdt, 6A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity 98X5033
TOGGLE SWITCH, SPDT, 6A, 250V, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 6A, 250V, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches 2-6437630-0
SWITCH TOGGLE SPDT 6A 250V

SWITCH TOGGLE SPDT 6A 250V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2-6437630-0 2-6437630-0 7455659P 7455659 450-2172-ND 98X5033 2-6437630-0
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switch, Spdt, 6A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained Maintained
Momentary Contact Switch Function On None On On-On Latching Three Position Momentary (Center NEUTRAL) On-On
Terminal Type Lead Wire - Hooking Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Straight PC Pins; Solder Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS; UL Listed RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-13D-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 1-1825142-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 2585-09-1-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details