TE Connectivity Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320571-2

Description
CUT STRIP - PIDG R 22-16 COMM 22-18MIL 1/4
Request a Quote Datasheet
Description
CUT STRIP - PIDG R 22-16 COMM 22-18MIL 1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 2-320571-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
2-320571-2
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320571-2
CUT STRIP - PIDG R 22-16 COMM 22-18MIL 1/4

CUT STRIP - PIDG R 22-16 COMM 22-18MIL 1/4

Buy Now
Ring Connectors - A27246CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27246CT-ND
Ring Connectors A27246CT-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27246TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27246TR-ND
Ring Connectors A27246TR-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity
69AH6045
Terminal, Ring Tongue, #6, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity 69AH6045
TERMINAL, RING TONGUE, #6, RED, 16AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, RED, 16AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-320571-2 A27246CT-ND 69AH6045
Product Name Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook Ring Connectors Terminal, Ring Tongue, #6, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details